We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tPM - Patch Cord Management 19" 1U, 4x cable guide holders without foam inserts black
Article ID
TPM-19/1HE-4-SW
tPM - Patch Cord Management 19" 1U, 4x cable guide holders without foam inserts black
| Front plate | black RAL 7005 |
| Thickness | 1.5 mm |
| Assembly | 3x cable guide holders / up to 9 cable guide holders are variable mountable on 17 positions |
| in addition up to 6 plastic or metal rings | |
| Cable entry | patch cords inserted from the top, fixed by foam block and folding mechanism |
| Dimensions |
19", 1U |
| Additional function |
incl. preparation for mounting the bulkhead plate to sealing the U |
|
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tPM - Cable guide holder for panel 19" 1U without foam insert, black
| Color | black RAL 7005 |
| Thickness | 1 mm |
| Assembly | consisting of cable tray and upper piece |
| Mounting | from the front of 19" 1U panel |
| Dimensions | 11.5 x 2.7 cm (L x W) |
|
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tPM - tde Patch Cord Management |
| Category | Cable Management |
| Mediaobjects | |
| Front plate | schwarz RAL 9005 |
We found other products you might like!



