We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
TRANSCEIVER- SFP, CC, 100BASE-FX, MM LC, 2KM, 3.3V
Article ID
TN-GLC-GE-100FX
100Base-FX 1300nm multimode (Simplex LC) [2 km/1.2 mi.] Link Budget: 8.5 dB
Product Description
100Base-FX 1300nm multimode (Simplex LC) [2 km/1.2 mi.] Link Budget: 8.5 dB
Features
- Hot-Pluggable SFP Footprint Duplex LC Optical Transceiver
- Class 1 Laser International Safety Standard IEC-60825 Compliant
- Compatible with SFP Multi-Sourcing Agreement (MSA)
Show product on manufacturers website: https://www.lantronix.com/products/
Specifications
| Standards | IEEE 802.3 |
| Dimensions | Width: 0.52″ [13 mm] Depth: 2.18″ [55 mm] Height: 0.33″ [8 mm] |
| Power Consumption | 0.66 Watts |
| Power Input | 3.3V |
| Environment | Operating: 0°C to 70°C Storage: -40°C to 85°C |
| Compliance | IEC-60825, FDA 21, CFR 1040.10 and 1040.11 |
| Warranty | Lifetime |
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Optics |
| Mediaobjects |
