We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
TRANSCEIVER- SFP+, CC, 10GBASE-LRM, 1310nm, 10.3G, MM LC, 220M, 3.3V, DMI
Article ID
TN-SFP-10G-LRM
10GBase-LRM, SFP+ with DMI, 1310nm multimode (Duplex LC) [220m; 722 ft.] Link Budget: 1.5 dB
Product Description
10GBase-LRM, SFP+ with DMI, 1310nm multimode (Duplex LC) [220m; 722 ft.] Link Budget: 1.5 dB
Features
- SFP+ Optical Transceiver with LC connector
- 10G Small Form-Factor Pluggable (SFP+) MSA compatible
- Compliant with IEEE 802.3ae 10GBase-SR/LR/LW
- SFF-8472 Digital Diagnostic Function (DMI)
- Single +3.3V Power Supply
- RoHS Compliant
- Class 1 Laser International Safety Standard IEC 60825 Compliant
Show product on manufacturers website: https://www.lantronix.com/products/
Specifications
| Standards | IEEE 802.3ae |
| Output Wavelength | -5.5nm |
| Dimensions | Width: 0.52″ [13 mm] Depth: 2.18″ [55 mm] Height: 0.33″ [8 mm] |
| Power Input | 3.3V |
| Environment | Operating: 0°C to 70°C Storage: -40°C to 85°C |
| Compliance | IEC-60825, FDA 21, CFR 1040.10 and 1040.11 |
| Warranty | Lifetime |
| Delivery time | 5-10 working days |
|---|---|
| Systems | Lantronix / Transition Networks |
| Category | Optics |
| Mediaobjects |
