We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Lantronix
TRANSCEIVER- SFP,GIG E,LX,CWDM,1550NM,SM LC,80KM,3.3V,W/DMI
Article ID
TN-SFP-LX8-C55
1000Base-LX/Fiber Channel 1x single mode (LC) with DMI 1550nm [80 km/49.7 mi.] Link Budget: 24.0 dB
Product Description
1000Base-LX/Fiber Channel 1x single mode (LC) with DMI [80 km/49.7 mi.] Link Budget: 24.0 dB
Features
- Coarse Wavelength Division Multiplexing (CWDM) ITU Grid Compliant Wavelengths
- Hot-Pluggable SFP Footprint Duplex LC Optical Transceiver
- Digital Diagnostic Function (DMI)
- Class 1 Laser International Safety Standard IEC-60825 Compliant
- Compatible with SFP Multi-Sourcing Agreement (MSA)
- Compliant with Fiber Channel 1X SM-LC-L FC-PI (Can be used on Optical Line Converter xFMFF4040-100)
Show product on manufacturers website: https://www.lantronix.com/products/
Specifications
| Standards | IEEE 802.3 2003 IEEE 802.3z ANSI X3.297-1997 |
| Output Wavelength | -5.5nm |
| Data Rate | Typical Data Rate: 1250Mbps Minimum Data Rate: 100Mbps |
| Dimensions | Width: 0.52″ [13 mm] Depth: 2.18″ [55 mm] Height: 0.33″ [8 mm] |
| Power Consumption | 0.66 Watts |
| Power Input | 3.3V |
| Environment | Operating: 0°C to 70°C |
| Compliance | IEC-60825, FDA 21, CFR 1040.10 and 1040.11 |
| Warranty | Lifetime |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Lantronix |
| Systems | Lantronix / Transition Networks |
| Category | Optics |
| Mediaobjects |
