We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tSML - FO partial front panel Snap-In with 6x LC Duplex OS2 blue for tSML Module 0.5U
Article ID
TSML-M06LCD-BL
The tSML - FO partial front panel is intended for the installation in the tSML Module 0.5U.
| Pre-mounted | 6 x LC Duplex adapter (blue) |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 1U
| Front Panel | Stainless steel |
| Dimensions | 108 x 20 mm |
LC Duplex Adapter Zirconia Straight Split without Flange, blue
| Type | LC Duplex |
| Application | Singlemode OS2 PC |
| Design | One-Piece without flange |
| Connector style | SC simplex |
| Color | Blue |
| Material | Plastik |
| Sleeve | Zirkonia Staight Split |
| Shutter | -- |
| Manufacturer | tde |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tSML - tde Semi Modular Link |
| Category | tSML - FO/TP Breakout Module accessories |
| Mediaobjects | |
| Connector type (side 1) | LC Duplex |
| Fiber type | 09/125 µm OS2 |
| Type | LC |
| Adapter color | Blau |
| Front plate | Edelstahl |
We found other products you might like!




