We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tSML - FO partial front panel Snap-In with 6x SC Duplex OM2 beige for tSML Module 0.5U
Article ID
TSML-M06SCD-BG
The tSML - FO partial front panel is intended for the installation in the tSML Module 0.5U.
Pre-mounted | 6 x SC Duplex adapter (beige) |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel for 1U
Front Panel | Stainless steel |
Dimensions | 108 x 20 mm |
SC Duplex Adapter Zirconia Straight Split with Flange, beige
Type | SC Duplex |
Application | Multimode OM2/OM1 |
Design | One-Piece with flange |
Connector style | SC Duplex |
Color | Beige |
Material | Plastic |
Sleeve | Zirconia Straight Split |
Shutter | -- |
Manufacturer | tde |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tSML - tde Semi Modular Link |
Category | tSML - FO/TP Breakout Module accessories |
Mediaobjects | |
Connector type (side 1) | SC Duplex |
Type | SC |
Adapter color | Beige |
Front plate | Edelstahl |
We found other products you might like!