We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tSML - FO partial front plate Snap-In with 6x MPO/MTP® Key Up/Down OM3 green for tSML Module 0.5U
Article ID
TSML-M06MP-GN
The tSML - FO partial front panel MPO/MTP® is intended for the installation in the tSML Module 0.5U.
| Pre-mounted | 6 x MPO/MTP® Adapter (green) |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tML® - partial front panel
| Front Panel | Stainless steel |
| Dimensions | 108 x 20 mm |
MPO/MTP® Adapter without Flange, Type A, green (APC)
| Type | MPO/MTP® |
| Application | Singlemode OS2 APC |
| Design | without Flange |
| Connector style | SC Simplex |
| Key Orientation | Type A, Key up/down |
| Color | Green |
| Material | Plastic |
| Sleeve | -- |
| Shutter | -- |
| Standards | IEC 61754-7 TIA 604-5 |
| Manufacturer | US Conec |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tSML - tde Semi Modular Link |
| Category | tSML - FO/TP Breakout Module accessories |
| Mediaobjects | |
| Connector type (side 1) | MPO/MTP® |
| Fiber type | 09/125 µm OS2 |
| Type | MPO |
| Adapter color | Grün |
| Front plate | Edelstahl |
We found other products you might like!


