tde

tSML - FO Trunk Cable 1x MPO Female/1x MPO Female 12G50/125µ OM3 LSHF, Type C, Length xxx in m

Article ID
TSML-MP/MP50B12G3-xxx
Excl. 19% VAT
Delivery time
5-10 working days
tSML - FO Trunk Cable 1x MPO Female/1x MPO Female 12G50/125µ OM3 LSHF, Type C, Length xxx in m

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.

Cable Universal Cable
Connectors MPO/MTP® Push Pull (aqua)
Pin out Methode C
Tests Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

FO Connector MPO/MTP® without pins tde class B for 50/125µ OM3 fiber

Connector
Type MPO/MTP® Female Push Pull Locking (aqua)
Ferrule 12 Fiber MM Elite® ferrule, PPS
Boot colour Black
Manufacturer tde/US Conec
Optical Performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM3
MPO/MTP®
850 nm
≤ 0.14 dB
0.25 dB
35 dB

FO Fan-Out for Universal Cable, 1x 3mm element for MPO

Fan-out length 50 mm
Ø Fan-out 16 mm
Ø Single unit 3.0 mm
Single unit length

78 ± 5 cm (not stepped)

FO Cables

Mechanical characteristics
Temperature range Storage -25 to +70°C, IEC 60794-1-22 F1
  Pulling in -10 to +50°C
  Operation -25 to +60°C
Tensile performance IEC 60794-1-21 E1
Crush resistance IEC 60794-1-21 E3
Impact IEC 60794-1-21 E4
Repeated bending IEC 60794-1-21 E6
Torsion IEC 60794-1-21 E7
Bend IEC 60794-1-21 E11
Water penetration IEC 60794-1-22 F5
General characteristics

Sheath colour

green, similar to RAL 6016

Zero halogen, non corrosive gases IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2
Flame propagation IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2
Flame spread IEC 60332-3-24, EN 50266-2-4, VDE 0482-266-2-4
Smoke density IEC 61034-1/-2, EN 61034-1/-2, VDE 0482-1034-1/-2
Reaction to fire (Euroclasses) EN 13501-6: Dca-s2,d1,a1
Cabletype Universal U-DQ(ZN)BH for indoor and outdoor use
  non metallic, dry interstices, rodent protection, flame retardant, in accordance with IEC 60332.1 and IEC 60332.3 C
Fibertype Corning G50/125 OM3
No. of fibers 12
Loose tube 1
Sheath ø 7.6 mm
Weight 68 kg/km
Bending radius 115 mm
Tensile load 1500 N
Crush resistance 3000 N continuous
  5000 N short term
Fire load 275 kWh/km
  990 MJ/km
Length tolerances (prefabricated with plugs)
Tolerances for lengths up to 40m ± 100 cm
Tolerances for lengths up to 100m ± 100 cm
Tolerances for lengths from 100m ± 2%

FO bend optimized G50/125/250 OM3 fiber

Optical properties

Attenuation typical (cabled)

850 nm: 2.5 / 1300 nm: 0.5 dB/km

Attenuation maximum (cabled)

850 nm: 2.7 / 1300 nm: 0.7 dB/km

OFL bandwidth as per TIA/EIA 455-204 and IEC 60793-1-41

850 nm: 3500 / 1300 nm: 500 MHz x km

High-Performance EMB bandwidth as per TIA/EIA 455-220A and IEC 60793-1-49

850 nm: 4700 / 1300 nm: 4700 MHz x km
Refractive Index 850 nm: 1.480 / 1300 nm: 1.479
Technical properties

Bending radius

 

No. of windings (turns)

Max. induced attenuation

37.5 mm   100 850 nm: ≤ 0.05 / 1300 nm: ≤ 0.15 dB/km
15 mm   2 850 nm: ≤ 0.1 / 1300 nm: ≤ 0.3 dB/km
7.5 mm   2 850 nm: ≤ 0.2 / 1300 nm: ≤ 0.5 dB/km
Geometrical and mechanical characteristics

Numerical Aperture

0.200 +/- 0.015 
Core Ø 50.0 +/- 2.5 µm
Maximum Core Non-Circularity 5 %
Cladding Ø 125.0 +/- 1.0 µm
Maximum Cladding Non-Circularity 1.0 %
Maximum Cladding/Core Concentricity Error 1.5 µm
Maximum Coating Concentricity Error 12 µm
Coating Ø 242 +/- 5 µm
Test load 100 kpsi

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tSML - tde Semi Modular Link
Category tSML - FO Trunk Cables MPO/MTP®
Mediaobjects
Cable type LWL Universalkabel
Fiber type 50/125 µm OM3
Number of fibers 12
Type MPO
We found other products you might like!