tde

tSML - FO Trunk Cable 8x MPO Female/8x MPO Female 96E9/125µ OS2 LSHF, Type C, Length: xxx in m

Article ID
TSML-MP/MP09B96Exxx
Excl. 19% VAT
Delivery time
5-10 working days
tSML - FO Trunk Cable 8x MPO Female/8x MPO Female 96E9/125µ OS2 LSHF, Type C, Length: xxx in m

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.

Cable Universal Cable
Connectors MPO/MTP® Push Pull (green)
Pin out Methode C
Tests Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

FO Connector MPO/MTP® APC without pins tde class B for 9/125µ OS2 fiber

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.

Connector
Type MPO/MTP® Female Push Pull Locking (Green)
Ferrule 12 Fiber SM Elite® ferrule, PPS
Boot colour Black
Temperature range -40°C bis +75°C
Manufacturer tde/US Conec
Optical Performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
9/125µ OS2

MPO/MTP® APC

1310 / 1550 nm

≤ 0.10 dB

0.20 dB 75 dB

FO Fan-Out for Universal Cable, 8x 3.0mm elements for MPO

Ø Single unit length 3.0 mm
Shortest Single unit length 68 ± 5 cm
Highest Single unit length 78 ± 5 cm
Number of stepping 1

FO Cables

Mechanical characteristics
Temperature range Storage -25 to +70°C, IEC 60794-1-22 F1
  Pulling in -10 to +50°C
  Operation -25 to +60°C
Tensile performance IEC 60794-1-21 E1
Crush resistance IEC 60794-1-21 E3
Impact IEC 60794-1-21 E4
Repeated bending IEC 60794-1-21 E6
Torsion IEC 60794-1-21 E7
Bend IEC 60794-1-21 E11
Water penetration IEC 60794-1-22 F5
General characteristics

Sheath colour

green, similar to RAL 6016

Zero halogen, no corrosive gases IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2
Flame propagation IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2
Flame spread IEC 60332-3-24, EN 50266-2-4, VDE 0482-266-2-4
Smoke density IEC 61034-1/-2, EN 61034-1/-2, VDE 0482-1034-1/-2
Reaction to fire (Euroclasses) EN 13501-6: Eca
Cabletype Universal U-DQ(ZN)BH for indoor and outdoor use
  non metallic, dry interstices, rodent protection, flame retardant, in accordance with IEC 60332.1 and IEC 60332.3 C
Fibertype Corning E9/125 G.652.D
No. of fibers 96
Loose tube 8
Sheath ø 13.5 mm
Weight 186 kg/km
Bending radius 205 mm
Tensile load short term 9.000 N
Tensile load continuous 5.000 N
Crush resistance short term 5.000 N
Crush resistance continuous 3.000 N
Fire load 808 kWh/km
  3200 MJ/km
Length tolerances (prefabricated with plugs)
Tolerances for lengths up to 40m ± 100 cm
Tolerances for lengths up to 100m ± 100 cm
Tolerances for lengths from 100m ± 2%

FO E9/125/250 G.652.D OS2 fiber

Optical properties

Maximum attenuation (cabled)

1310 nm: 0.34 / 1383 nm: 0.34* dB/km (*post hydrogen aging performance)

Maximum Chromatic Dispersion

3.5 ps/(nm x km)

Zero Dispersion Wavelength λ0

1304 ≤λ0≤ 1324 nm

Maximim Zero Dispersion Slope So

0.092 ps/(nm² x km)
Mode-Filed Diameter 9.2 +/- 0,4 µm

Maximum Cable Cut-off Wavelength λCC

1260 nm
PDM Link Design Value ≤ 0.04 ps/√km
Max. individual fibre PMD ≤ 0.1 ps/√km
Max. individual cable PMD ≤ 0.2 ps/√km
Refractive Index 1.4676
Mechanical properties
Cladding diameter 125.0 +/- 1.0 µm
Maximum Core/Cladding Concentricity Error 0.5 µm
Maximum Cladding Non-Circularity 0.7 %
Coating diameter

245 +/-5 µm

Maximum Cladding/Coating Concentricity Error 12 µm
Operating temperature range -60 to +85°C
Test load 100 kpsi

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tSML - tde Semi Modular Link
Category tSML - FO Trunk Cables MPO/MTP®
Mediaobjects
Connector type (side 1) MPO/MTP® APC Female
Cable type LWL Universalkabel
Cable color Grün
Fiber type 09/125 µm OS2
Number of fibers 96
Type MPO
We found other products you might like!