We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tSML - HD FO Module 19"/0.5U straight 8x MPO/MTP® Male/48x LC duplex 50/125µ OM4
Article ID
TSML-M48LCD/MPP50G4
The tSML HD module can be used only in conjunction with the tSML HD patch cord.
| Box |
stainless steel
|
| Front plate | stainless steel |
| Entry | 8 x MPO/MTP® Male adapter (magenta) back |
| Exit | 48 x LC duplex adapter (magenta) front |
| Dimensions | 19", 0.5 U, depth: 11 cm |
| Identification | silkscreen at the front |
| 19" mounting set enclosed | |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
tSML - 19"/0.5U Module Housing
| Box | stainless steel |
| Front plate | stainless steel |
| Dimensions | 19", 0.5U, depth 11 cm |
LC Quad Adapter Zirconia Straight Split with Flange, magenta
| Type | LC Quad |
| Application | Multimode OM4 |
| Design | with flange |
| Footprint | SC Duplex |
| Color | Magenta |
| Material | Plastic |
| Sleeve | Zirkonia Staight Split |
| Shutter | -- |
| Manufacturer | tde |
MPO/MTP® Adapter without Flange, Type A, magenta
| Type | MPO/MTP® |
| Application | Multimode OM4 |
| Design | without Flange |
| Connector style | SC Simplex |
| Key Orientation | Type A, Key up/down |
| Color | Magenta |
| Material | Plastic |
| Sleeve | -- |
| Shutter | -- |
| Standards | IEC 61754-7 TIA 604-5 |
| Manufacturer | US Conec |
FO Connector MPO/MTP® with pins tde class B for 50/125µ OM4 fiber
The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.
| Type | MPO/MTP® Male Push Pull Locking with Elite Pins (magenta) |
| Ferrule | 12 Fiber MM Elite® ferrule, PPS |
| Boot colour | Black |
| Manufacturer | tde/US Conec |
|
Fiber
|
Type
|
Wavelength
|
Insertion loss typ.
|
Insertion loss max.
|
Return loss min.
|
|---|---|---|---|---|---|
|
50/125µ OM4
|
MPO/MTP®
|
850 /1300 nm |
≤ 0.12 dB
|
0.25 dB
|
35 dB
|
FO LC Simplex Connector tde class B for 50/125µ OM4 fiber
| Connector Type | LC Unibody Simplex |
| Housing | Plastic, Magenta |
| Ferrule | Zirkonia Staight Split, Spring-loaded Axially |
| Ferrule Hole | 126 µ |
| Mating Cycles | 1.000 |
| Operating Temperature | -40°C up to +75°C |
| Strain Relief to | 100 N |
| Manufacturer | tde |
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. |
|---|---|---|---|---|---|
| 50/125µ OM4 | LC | 850 / 1300 nm | ≤ 0.07 dB | 0.15 dB | 35 dB |
IL at 97% measured according to IEC 61300-3-4 under laboratory conditions.
Draka FO MaxCap-BB-OM4 multimode fiber
| Type | Draka OM4 50/125µm bend-insensitive multimode fiber (C32) |
| Standards and Norms | IEC 60793-2-10: type A1a.3 | ITU G.651.1 | TIA/EIA-492 AAAD |
| ISO/IEC 11801 category OM4 | EN 60793-2-10: type A1a.3 | ANSI/TIA/EIA-568.C | |
| ISO/IEC 24764 | EN 50173-1 category OM4 | IEEE 802.3 |
| Maximum attenuation value of cable at 850 nm | IEC 60793-1-40 | ≤ 3.0 dB/km |
| Maximum attenuation value of cable at 1300 nm | IEC 60793-1-40 | ≤ 1.0 dB/km |
| Attenuation limit according to IEC 60793-2-10, 850 nm | IEC 60793-1-40 | ≤ 2.5 dB/km |
| Attenuation limit according to IEC 60793-2-10, 1300 nm | IEC 60793-1-40 | ≤ 0.8 dB/km |
| Inhomogeneity of OTDR trace for any two 1000 metre fiber lengths | IEC 60793-1-40 | Max. 0.1 dB/km |
| Fiber bending loss R=7.5 mm 850/1300 nm | IEC 60793-1-40 | ≤ 0.2 dB / ≤ 0.5 dB |
| Fiber bending loss R=15 mm 850/1300 nm | IEC 60793-1-40 | ≤ 0.1 dB / ≤ 0.3 dB |
| Overfilled (OFL) modal bandwidth at 850 nm | IEC 60793-1-41 | ≥ 3500 MHz*km |
| Overfilled (OFL) modal bandwidth at 1300 nm | IEC 60793-1-41 | ≥ 500 MHz*km |
| Effective Modal Bandwidth (EMB) at 850 nm | IEC 60793-1-49 | ≥ 4700 MHz*km |
| Group index of refraction at 850 nm | IEC 60793-1-22 | 1.482 |
| Group index of refraction at 1300 nm | IEC 60793-1-22 | 1.477 |
| Core diameter | IEC/EN 60793-1-20 | 50 ± 2 µm |
| Cladding diameter | IEC/EN 60793-1-20 | 125.0 ± 1.0 µm |
| Cladding non-circularity | IEC/EN 60793-1-20 | ≤ 0.7% |
| Core non-circularity | IEC/EN 60793-1-20 | ≤ 5% |
| Core -cladding concentricity error | IEC/EN 60793-1-20 | ≤ 1 µm |
| Primary coating diameter - uncoloured | IEC/EN 60793-1-21 | 242 ± 5 µm |
| Primary coating diameter - coloured | IEC/EN 60793-1-21 | 250 ± 15 µm |
| Primary coating non-circularity | IEC/EN 60793-1-21 | ≤ 5% |
| Primary coating-cladding concentricity error | IEC/EN 60793-1-21 | ≤ 6 µm |
| Proof stress level | IEC/EN 60793-1-30 | ≥ 0.7 (≈ 1 %) GPa |
| Typical average strip force | IEC/EN 60793-1-32 | 1.7 N |
| Strip force (peak) | IEC/EN 60793-1-32 | 1.3 N ≤ Fpeak.strip ≤ 8.9 N |
| Numerical aperture | IEC/EN 60793-1-43 | 0.200 ± 0.015 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tSML - tde Semi Modular Link |
| Category | tSML - FO Modules 19"/ 0.5U |
| Mediaobjects | |
| Connector type (side 1) | LC Quad, LC Simplex, MPO/MTP®, MPO/MTP® Male |
| Fiber type | 50/125 µm OM4 |
| Type | LC, MPO |
| Adapter color | Magenta |
| Front plate | Edelstahl |
We found other products you might like!



