We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tSML - Module 19"/0.5U angled blank w/o cover f. 4x FO partial front panels or 4x RJ45 DC 6fold
            Article ID
        
TSML-MS-19/0.5HE-KB
For equipping up to four tSML FO partial front panels or four tBL® - RJ45 DC 6fold Modules 10GbE.
| Box | stainless steel | 
| Front plate | stainless steel | 
| Mounting | Snap-In (4x FO partial front panels or 4x RJ45 DC 6fold) | 
| Cable strain relief | Breakout cable entries, by cable ties | 
| Dimensions | 19", 0.5 U, depth: 10.5 cm (outside) / 20.5 cm (centered) | 
| Identification | silk screen at the front | 
| 19" mounting set enclosed | |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 | 
| Delivery time | 5-10 working days | 
|---|---|
| Manufacturer | tde | 
| Systems | tSML - tde Semi Modular Link | 
| Category | tSML - FO/TP Breakout Module 19"/ 0.5U angled | 
| Mediaobjects | |
| Front plate | Edelstahl | 
                We found other products you might like!
            
            
         
 


