We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tSML - module 19"/0.5U straight blank without cover f. 4x FO partial front panels or 4x RJ45 DC 6fold
Article ID
TSML-M-19/0.5HE-KB
tSML - module 19"/0.5U straight blank without cover f. 4x FO partial front panels or 4x RJ45 DC 6fold
| Box |
stainless steel
|
| Front plate | stainless steel |
| Mounting | Snap-In (4x FO partial front panels or 4x RJ45 DC 6fold) |
| Cable strain relief | Breakout cable entries, by cable ties |
| Dimensions | 19", 0.5U, depth 11 cm |
| Identification | silk screen at the front |
| 19" mounting set enclosed | |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tSML - tde Semi Modular Link |
| Category | tSML - FO/TP Breakout Module 19"/ 0.5U |
| Mediaobjects | |
| Front plate | Edelstahl |
We found other products you might like!


