We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
UNMANAGED SWITCH, 8-PORT GIGABIT ETHERNET
Article ID
S8TB-NA
(8) 10/100/1000Base-T
Description
This (8) 10/100/1000Base-T port switch with Auto-MDI/ MDIX is an unmanaged multi-port Switch that can be used to build high-performance switched networks. This switch is a store-and-forward device that offers low latency for high speed networking. The switch is designed for the core of the network backbone computing environment to solve traffic block problems at SME (small, medium enterprise) business.
Features
- Small Form Factor
- Internal Power Supply
- Auto-Negotiation
- Auto-MDI/MDIX
- Supports full and half-duplex for 10/100Mbps and full-duplex for 1000Mbps
- Wire-speed packet filtering and forwarding rate
- Support Jumbo Frame up to 9K bytes
- Supports IEEE 802.3az energy efficient Ethernet
Show product on manufacturers website: https://www.lantronix.com/products/
Delivery time | 5-10 working days |
---|---|
Systems | Lantronix / Transition Networks |
Category | Network Switches |
Mediaobjects |