i

E2000 APC Compact

2 Fasern

i

E2000 Compact

2 Fasern

i

HEBM Flange Mount Bulkhead

2 Fasern

i

HEBM Jam Nut Bulkhead

2 Fasern

i

LC APC Duplex

2 Fasern

i

LC Duplex

2 Fasern

i

SC APC 9° Duplex

2 Fasern

i

SC APC Duplex

2 Fasern

i

SC Duplex

2 Fasern

i

DIN APC

1 Faser

i

DIN

1 Faser

i

E2000 APC

1 Faser

i

E2000

1 Faser

i

FC APC

1 Faser

i

FC

1 Faser

i

LC APC Simplex

1 Faser

i

LC Simplex

1 Faser

i

SC APC 9° Simplex

1 Faser

i

SC APC Simplex

1 Faser

i

SC Simplex

1 Faser

i

ST

1 Faser

Stecker A

2 × LWL SC PC Simplexsteckverbinder
1 Fasern

Kabel

0,5m × LWL Duplexkabel 9/125µ G.657.A1 Ultra LSOH 2,4mm

Stecker B

1 × LWL HEB® M Flange Mount Bulkhead, Singlemode, 2 Kanal
2 Fasern

Ihre tde Kabel-ID:

L-HMF/SC09D00050
LWL Duplexkabel 9/125µ G.657.A1 Ultra LSOH 2,4mm 2xSC Simplex/HEBM Flange Mount Bulkhead
Loading...