FO Cable Configurator
Configure cable
Configure splice enclosure
Watchlist
Support
DE
EN
Previous
Next
Application
Cable type
Plug A
Plug B
Your tde-cable
1x
i
E2000 APC Compact
2 fibers
1x
i
E2000 Compact
2 fibers
1x
i
HEBM Flange Mount Bulkhead
2 fibers
1x
i
HEBM Jam Nut Bulkhead
2 fibers
1x
i
LC APC Duplex
2 fibers
1x
i
LC Duplex
2 fibers
1x
i
SC APC 9° Duplex
2 fibers
1x
i
SC APC Duplex
2 fibers
1x
i
SC Duplex
2 fibers
2x
i
DIN APC
1 fiber
2x
i
DIN
1 fiber
2x
i
E2000 APC
1 fiber
2x
i
E2000
1 fiber
2x
i
FC APC
1 fiber
2x
i
FC
1 fiber
2x
i
LC APC Simplex
1 fiber
2x
i
LC Simplex
1 fiber
2x
i
SC APC 9° Simplex
1 fiber
2x
i
SC APC Simplex
1 fiber
2x
i
SC Simplex
1 fiber
2x
i
ST
1 fiber
Plug A
1 × FO SC UPC Duplex Connector
2 fibers
Cable
0,5m × FO Duplex cord 9/125µ G.657.A1 Ultra LSOH 2,4mm
Plug B
1 × FO LC APC duplex Connector
2 fibers
Your tde cable-ID:
P-LCA/SC09D00050
FO Duplex cord 9/125µ G.657.A1 Ultra LSOH 2,4mm SC Duplex/LC APC Duplex
Loading...
×
Plug A
Hier stehen Informationen...