Assembly & special equipment
Individual equipment
| Article | Count | Label | No. |
|---|---|---|---|
| Cable | 0,5m × | FO Duplex cord 9/125µ G.657.A1 Ultra LSOH 2,4mm | L-IVH02E09X-2.4 |
| Plug 1 | 1 × | FO E2000 UPC Compact connector tde class B for 09/125µ fiber | P-E2C-SM |
| Plug 2 | 1 × | FO SC APC 9° Duplex Connector tde class B for 09/125µ fiber | P-SC9D-SM |
| FO Duplex cord 9/125µ G.657.A1 Ultra LSOH 2,4mm E2000 Compact/SC APC 9° Duplex, length 0,5m | P-E2C/SC9-09D00050 | ||
| Article | |
|---|---|
|
Cable
0,5m ×
FO Duplex cord 9/125µ G.657.A1 Ultra LSOH 2,4mm
L-IVH02E09X-2.4
|
|
|
Plug 1
1 × FO E2000 UPC Compact connector tde class B for 09/125µ fiber
P-E2C-SM
|
|
|
Plug 2
1 × FO SC APC 9° Duplex Connector tde class B for 09/125µ fiber
P-SC9D-SM
|
|
|
FO Duplex cord 9/125µ G.657.A1 Ultra LSOH 2,4mm E2000 Compact/SC APC 9° Duplex, length 0,5m
P-E2C/SC9-09D00050
|
|
