Assembly & special equipment
Individual equipment
| Article | Count | Label | No. |
|---|---|---|---|
| Cable | 0,5m × | FO Duplex cord 9/125µ G.657.A1 Ultra LSOH 2,4mm | L-IVH02E09X-2.4 |
| Plug 1 | 2 × | FO E2000 PC connector tde class C for 09/125µ fiber | L-E2-SM |
| Plug 2 | 2 × | FO SC APC Simplex Connector tde class C for 09/125µ fiber | L-SCA-SM |
| FO Duplex cord 9/125µ G.657.A1 Ultra LSOH 2,4mm 2xE2000/2xSC APC Simplex, length 0,5m | L-E2/SCA09D00050 | ||
| Article | |
|---|---|
|
Cable
0,5m ×
FO Duplex cord 9/125µ G.657.A1 Ultra LSOH 2,4mm
L-IVH02E09X-2.4
|
|
|
Plug 1
2 × FO E2000 PC connector tde class C for 09/125µ fiber
L-E2-SM
|
|
|
Plug 2
2 × FO SC APC Simplex Connector tde class C for 09/125µ fiber
L-SCA-SM
|
|
|
FO Duplex cord 9/125µ G.657.A1 Ultra LSOH 2,4mm 2xE2000/2xSC APC Simplex, length 0,5m
L-E2/SCA09D00050
|
|
