i

E2000 APC Compact

2 fibers

i

E2000 Compact

2 fibers

i

HEBM Flange Mount Bulkhead

2 fibers

i

HEBM Jam Nut Bulkhead

2 fibers

i

LC APC Duplex

2 fibers

i

LC Duplex

2 fibers

i

SC APC 9° Duplex

2 fibers

i

SC APC Duplex

2 fibers

i

SC Duplex

2 fibers

i

DIN APC

1 fiber

i

DIN

1 fiber

i

E2000 APC

1 fiber

i

E2000

1 fiber

i

FC APC

1 fiber

i

FC

1 fiber

i

LC APC Simplex

1 fiber

i

LC Simplex

1 fiber

i

SC APC 9° Simplex

1 fiber

i

SC APC Simplex

1 fiber

i

SC Simplex

1 fiber

i

ST

1 fiber

Plug A

1 × FO SC APC 9° Duplex Connector
2 fibers

Cable

0,5m × FO Duplex cord 9/125µ G.657.A1 Ultra LSOH 2,4mm

Plug B

2 × FO E2000 APC connector
1 fibers

Your tde cable-ID:

L-E2A/SC9-09D00050
FO Duplex cord 9/125µ G.657.A1 Ultra LSOH 2,4mm SC APC 9° Duplex/2xE2000 APC
Loading...