We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: 'LWL ferrule'
- Related search terms
- lwl
- LWL+50/125
- lwl+10m
- LWL+ferrule
- Ferrule
-
tde tML® 24 - FO Trunk Cable 1x 24F MPO w. Pins/1x 24F MPO w. Pins 24G50/125µ OM4 LSHF Type A, Length: xx in m TML-M2P/M2P50B24G4AxxExcl. 19% VAT
-
tde tML® Xtended - FO Trunk Cable both sides 8xMPO/MTP® w. Pins 96G50/125µ OM4 LSHF, Type B, Length: xx in m TML-MPP/MPP50B96G4BxxExcl. 19% VAT
-
tde tML® Xtended - FO Trunk Cable both sides 2xMPO/MTP® w. Pins 24G50/125µ OM4 LSHF, Type B, Length: xx in m TML-MPP/MPP50B24G4BxxExcl. 19% VAT
-
tde tML® Xtended - FO Trunk Cable both sides 1xMPO/MTP® w. Pins 12G50/125µ OM4 LSHF, Type B, Length: xx in m TML-MPP/MPP50B12G4BxxExcl. 19% VAT
-
tde tML® - FO Trunk Cable 4x MPO Female/4x MPO Female 48G50/125µ OM2 LSHF, Type C, Length: xxx TML-MP/MP50B48GxxxExcl. 19% VAT
-
tde tML® - FO Trunk Cable 2x MPO Female/2x MPO Female 24G50/125µ OM2 LSHF, Type C, Length: xxx TML-MP/MP50B24GxxxExcl. 19% VAT
-
tde tML® - FO Trunk Cable 1x MPO Female/1x MPO Female 12G50/125µ OM2 LSHF, Type C, Length: xxx TML-MP/MP50B12GxxxExcl. 19% VAT
-
tde tML® - Mini Fanout 1x 24F MPO Female/2x 12F MPO Male 24G50/125µ OM4 100GbE, Type C, Length: xx in m TML-M2/MPP50I24G4CxxExcl. 19% VAT
-
tde tML® - FO Fan-out Cable MPO/MTP® w. Pins/6x E2000 APC Compact 12E9/125µ LSOH, Length: xx TMLE2AC/MPP09I12ExxExcl. 19% VATIn stock
-
tde tML® - FO patch cord both sides 1x MPO/MTP® Female 12G50/125µ OM3 LSOH, Type B, Length: xxx TML-MP/MP50I12G3BxxxExcl. 19% VAT
-
tde tML® 24 - FO Micro Distribution Trunk Cable both sides 1x 24F MPO w. Pins 24G50/125µ OM5 LSHF, Type A, Length: xx in m TML-M2P/M2P50I24G5AxxExcl. 19% VAT
-
tde tML® Xtended - FO Micro Distribution trunk cable both sides 1xMPO/MTP® w. Pins 12G50/125µ OM5 LSHF, Type B, Length: xx in m TML-MPP/MPP50I12G5BxxExcl. 19% VAT