We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: 'sfp m.2'
- Related search terms
- sfp+
- m.2
- sfp
- SFP+-Transceiver 10GBase-LR
- m.2 sfp
-
M.2 NIC AND 100BASE-FX TO SGMII SFP MEDIA CONVERTER, 30MM NM2-FXS-2230-SFP-201Excl. 19% VAT
-
For Dell OptiPlex™ 7040/7050 & Wyse 7040/7050: 1000Base-X Open SFP Slot NM2-GXE-2230-SFP-01Excl. 19% VAT
-
For OptiPlex 3060/5060/7060/7070, and 7080/7090 35W Systems: 1000Base-X Open SFP Slot NM2-GXE-2230-SFP-201Excl. 19% VAT
-
10/100Base-TX (RJ-45) [100 m/328 ft.] to 100Base-FX Open SFP Slot M/E-ISW-FX-02(SFP)Excl. 19% VAT
-
tde 1000BASE-SX SFP Module MM LC 300m-550m data range (850nm) Cisco compatible TDE-SFP-GE-SExcl. 19% VATIn stock
-
tde 1000BASE-SX SFP Module MM LC 300m-500m data range (850nm) Cisco compatible TDE-SFP-FCGE-SExcl. 19% VATIn stock
-
transition_networks 1000Base-SX 1550nm TX/1310nm RX multimode (LC) with DMI [500 m/1640 ft.] Link Budget: 7.0 dB TN-SFP-SXB2Excl. 19% VAT
-
tde SFP 10Gbps Modul MM LC, distance reach: 300m, Cisco compatible TDE-SFP10G-SRExcl. 19% VATIn stock
-
finisar Finisar - SFP 100M Transceiver, Multimode LC, 200 Mb/s, 2km FTLF1217P2BTLExcl. 19% VAT
-