We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: 'patchkabel+6a+0,5'
-
tde FO Patch cord E2000 APC/LC UPC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx P-E2A/LC09DxxxxxExcl. 19% VAT
-
tde FO-Patch cord E2000 APC/LC PC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx L-E2A/LC09DxxxxxExcl. 19% VAT
-
tde FO Patch cord E2000 APC/LC PC RDM/tde 9/125µ OS2 Duplex FlatTwin LSOH Length: xxxxx L-E2A/LC09TMxxxxxExcl. 19% VAT
-
tde FO Patch cord E2000 APC/SC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx P-E2A/SC09DxxxxxExcl. 19% VAT
-
tde FO Simplex cord 9/125µ G.657.A1 Ultra LSOH 1,8mm L-IVH01E09X-1,8Excl. 19% VAT
-
tde FO Duplex cord 9/125µ G.657.A1 Ultra LSOH 2,4mm L-IVH02E09X-2.4Excl. 19% VAT
-
tde FO Breakout cable 50/125µ OM2 LSOH 2,0mm L-IVHH02G50Excl. 19% VAT
-
tde FO Breakout cable 50/125µ OM3 LSOH 2,0mm L-IVHH02G50-OM3Excl. 19% VAT
-
tde FO Breakout cable 50/125µ OM4 LSOH 2,0mm L-IVHH02G50-OM4Excl. 19% VAT
-
tde FO Breakout cable 9/125µ G.652.D LSOH 2,0mm L-IVHH02E09Excl. 19% VAT
-
tde FO Patch cord ST/ST tde 62,5/125µ Duplex LSOH Length: xxxxx L-ST/ST62DxxxxxExcl. 19% VAT
-
tde FO Simplex cord 62,5/125µ OM1 LSOH 2,4mm L-IVH01G62-2.4Excl. 19% VAT