We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Breakout cable 50/125µ OM2 LSOH 2,0mm
Article ID
L-IVHH02G50
Features
• Robust, flexible fiber optic Duplex cable with a combined sheath based on 2 single fiber cables 2.8 mm with semi tight buffer 0.9mm.
• Easy handling and simple to strip off.
• Low Fire load due to the halogen free LSOH sheath.
Application
• Patch cable between terminal distributors and/or end devices
• Direct connector installation
• Can be spliced in cable terminal distributors.
Optical characteristics
The cables are available with different types of fiber
| Temperature range | Operation: -20 to +60°C IEC 60794-2-10 |
| -10 to +60°C for assembled patch cords | |
| Tensile performance | IEC 60794-1-21 E1 A |
| Crush resistance | IEC 60794-1-21 E3 |
| Impact | IEC 60794-1-21 E4 |
| Repeated bending | IEC 60794-1-21 E6 |
| Torsion | IEC 60794-1-21 E7 |
| Bend | IEC 60794-1-21 E11 A |
| Sheath colour | G50/125 OM2 orange, RAL 2003 |
| Zero halogen, no corrosive gases | IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2 |
| Flame propagation | IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2, SEV TP 20B/3C 3.4.1.1 |
| Smoke density | IEC 61034-1/-2, EN 61034-1/-2, VDE 0482-1034-1/-2 |
| Reaction to fire (Euroclasses) | EN 13501-6: Dca-s2,d1,a1 |
| Fibertype | MM-OM2, 50/125µ | |
| Numerical aperture | 0.200 ± 0.015 | |
| Core Ø | 50 ± 2.5 µm | |
| Max. Core non-circularity | 5 % | |
| Cladding Ø | 125 ± 2 µm | |
| Max. Cladding non-circularity | 1.0 % | |
| Max. Cladding/Core concentricity error | 1.5 µm | |
| Max. Coating concentricity error | 12 µm | |
| Coating Ø | 242 ± 5 µm | |
| Proof test | 100 kpsi | |
| Wavelength | 850 nm | 1300 nm |
| Attenuation typ. (cabled) | 2.5 dB/km | 0.5 dB/km |
| Attenuation max. (cabled) | 2.7 dB/km | 0.7 dB/km |
| OFL-Bandwidth per TIA/EIA 455-204 and IEC 60793-1-41 | 700 MHz x km | 500 MHz x km |
| RML-Bandwidth per TIA/EIA 455-204 and IEC 60793-1-41 | 850 MHz x km | |
| Refractive index | 1.480 | 1.479 |
| Description | Duplex I-K(ZN)HH |
| CableØ | 4.8 x 3.2 mm |
| Weight | 21 kg/km |
| Bending radius | 50 mm |
| Tensile load | 200 N |
| Crush resistance short term | 3000 N/cm |
| Fire load | 100 kWh/km |
| Fire load | 360 MJ/km |
Corning FO ClearCurve® 50/125µ OM2 multimode fiber
| Type | Corning ClearCurve OM2 50/125µm multimode fiber |
| Optimized Data Rate | 10 Gb/s over 150 m | |
| Over Distance | 1 Gb/s over 750 m | |
| Standard Compliance | ISO/IEC 11801 | type OM2 fiber |
| IEC 60793-2-10 | type A1a.1 fiber | |
| TIA/EIA | 492AAAB-A |
| Bandwidth | High Performance EMB* (MHz.km): 850 at 850 nm only |
Legacy Performance EMB** (MHz.km): 700 at 850 nm 500 at 1300 nm |
||
| Attenuation | At 850 nm max. ≤ 2.3 dB/km At 1300 nm max. ≤ 0.6 dB/km |
|||
| Macrobend Loss | Mandrel Radius (mm): 37.5 15 7.5 |
Number of Turns: 100 2 2 |
Induced Attenuation (dB) at 850 nm: ≤ 0.05 ≤ 0.1 ≤ 0.2 |
Induced Attenuation (dB) at 1300 nm: ≤ 0.15 ≤ 0.3 ≤ 0.5 |
| Numerical Aperture | 0,200 ± 0,015 |
* Ensured via miniEMBc, per TIA/EIA 455-220A and IEC 60793-1-49, for high performance laser-based systems
(up to 10Gb/s).
** OFL BW, per TIA/EIA 455-204 and IEC 60793-1-41, for legacy and LED-based systems (typically up to 100 Mb/s).
| Core Diameter | 50.0 ± 2.5 µm |
| Cladding Diameter | 125.0 ± 1.0 µm |
| Core-Clad Concentricity | ≤ 1.5 µm |
| Cladding Non-Circularity | ≤ 1.0% |
| Core Non-Circularity | ≤ 5.0% |
| Coating Diameter | 242 ± 5 µm |
| Coating-Cladding Concentricity | < 12 µm |
| Enviromental Test | Test Condition | Induced Attenuation 850 nm & 1300 nm (dB/km) |
|---|---|---|
| Temperature Dependence | -60°C to +85°C | ≤ 0.10 |
| Temperature Humidity Cycling | -10°C to +85°C and 4% to 98% RH | ≤ 0.10 |
| Water Immersion | 23°C ± 2°C | ≤ 0.20 |
| Heat Aging | 85°C ± 2°C | ≤ 0.20 |
| Damp Heat | 85°C at 85% RH | ≤ 0.20 |
| Operating Temperature Range: -60°C to +85°C |
| Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²). |
| Length | Fiber lengths available up to 17.6 km/spool. |
| Refractive Index Difference | 1% |
| Effective Group Index of Refraction | 850 nm: 1.480 1300 nm: 1.479 |
| Fatigue Resistance Parameter (nd) | 20 |
| Coating Strip Force | Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N) |
| Cromatic Dispersion | Zero Dispersion Wavelength (λ0): 1295 nm ≤ λ0 ≤ 1315 nm Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km) |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - Standard FO Cables |
| Category | FO Cables |
| Mediaobjects | |
| Cable type | LWL Patchkabel |
| Cable color | Orange |
| Fiber type | 50/125 µm OM2 |
| Number of fibers | 2 |
We found other products you might like!




