We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
FO Breakout cable 9/125µ G.652.D LSOH 2,0mm
Article ID
L-IVHH02E09
Features
• Robust, flexible fiber optic Duplex cable with a combined sheath based on 2 single fiber cables 2.8 mm with semi tight buffer 0.9mm.
• Easy handling and simple to strip off.
• Low Fire load due to the halogen free LSOH sheath.
Application
• Patch cable between terminal distributors and/or end devices
• Direct connector installation
• Can be spliced in cable terminal distributors.
Optical characteristics
The cables are available with different types of fiber
| Temperature range | Operation: -20 to +60°C IEC 60794-2-10 |
| -10 to +60°C for assembled patch cords | |
| Tensile performance | IEC 60794-1-21 E1 A |
| Crush resistance | IEC 60794-1-21 E3 |
| Impact | IEC 60794-1-21 E4 |
| Repeated bending | IEC 60794-1-21 E6 |
| Torsion | IEC 60794-1-21 E7 |
| Bend | IEC 60794-1-21 E11 A |
| Sheath colour | E9/125 G.652.D yellow, RAL 1021 |
| Zero halogen, no corrosive gases | IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2 |
| Flame propagation | IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2, SEV TP 20B/3C 3.4.1.1 |
| Smoke density | IEC 61034-1/-2, EN 61034-1/-2, VDE 0482-1034-1/-2 |
| Reaction to fire (Euroclasses) | EN 13501-6: Dca-s2,d1,a1 |
| Fibertype | SM-G.652.D, 9/125µ | |||
| Numerical Aperture | 0.14 | 0.14 | ||
| Core Ø | 8.2 µm | 8.2 µm | ||
| Cladding Ø | 125 ± 0.7 µm | 125 ± 0.7 µm | ||
| Max. Core/Cladding Concentricity Error | 0.5 µm | 0.5 µm | ||
| Max. Coating Non-Circularity Coating | 1.0 % | 1.0 % | ||
| Coating Ø | 245 ± 5.0 µm | 245 ± 5.0 µm | ||
| Max. Cladding/Coating Concentricity Error | 12 µm | 12 µm | ||
| Max. Coating Non-Circularity | 6 % | 6 % | ||
| Min. Fiber Bending Radius | 4.0 m | 4.0 m | ||
| Nom. Operating Temperature Range | -60 to +85 °C | -60 to +85 °C | ||
| Proof test | 100 kpsi | 100 kpsi | ||
| Wavelength | 1310 nm | 1383 nm | 1550 nm | 1625 nm |
| Typ. Attenuation (cabled) | 0.34 dB/km | 0.34 dB/km | 0.22 dB/km | 0.24 dB/km |
| Max. Attenuation (cabled) | 0.36 dB/km | 0.36 dB/km | 0.24 dB/km | 0.25 dB/km |
| Max. Chromatic Dispersion | 3.5 ps/nm x km | 18 ps/nm x km | ||
| Nom. Zero Dispersion Wavelength | 1313 nm | |||
| Mode Field (Petermann II) | 9.2 ± 0.4 µm | 10.4 ± 1.0 µm | ||
| Max. Cable Cut off Wavelength λccf | 1260 nm | 1260 nm | ||
| Dispersion Coefficient | 0.2 ps/√km | 0.2 ps/√km | 0.2 ps/√km | 0.2 ps/√km |
| Max. Attenuation nonlinearity | 0.05 db | 0.05 db | 0.05 db | |
| Refractive Index | 1.467 | 1.467 |
| Description | Duplex I-V(ZN)HH |
| CableØ | 4.8 x 3.2 mm |
| Weight | 21 kg/km |
| Bending radius | 50 mm |
| Tensile load | 200 N |
| Crush resistance short term | 3000 N/cm |
| Fire load | 100 kWh/km |
| Fire load | 360 MJ/km |
Corning FO SMF-28e+® 09/125µ OS2 G.652.D singlemode fiber
| Type | Corning SMF-28e+® 09/125µ OS2 G.652.D singlemode fiber |
| Maximum Attenuation | At 1310 nm max. 0.33 - 0.35 dB/km At 1383 ± 3 nm max. 0.31 - 0.35 dB/km At 1490 nm max. 0.21 - 0.24 dB/km At 1550 nm max. 0.19 - 0.20 dB/km At 1625 nm max. 0.20 - 0.23 dB/km |
| Attenuation vs. Wavelength |
Range: 1285 - 1330 mm; Ref. λ: 1310 nm; Max. α Difference: 0.03 dB/km Range: 1525 - 1575 mm; Ref. λ: 1550 nm; Max. α Difference: 0.02 dB/km |
| Macrobend Loss | Mandrel Diameter:32mm; Number of Turns: 1; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1310nm; Induced Attenuation: ≤0.03 dB Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB Mandrel Diameter:60mm; Number of Turns: 100; Wavelength: 1625nm; Induced Attenuation: ≤0.03 dB |
| Point Discontinuity | Wavelength: 1310 nm; Point Discontinuity: ≤ 0.05 dB Wavelength: 1550 nm; Point Discontinuity: ≤ 0.05 dB |
| Cable Cutoff Wavelength (λccf) | λccf ≤ 1260 nm |
| Mode-Field Diameter | At 1310 nm = 9.2 ± 0.4 µm At 1550 nm = 10.4 ± 0.5 µm |
| Dispersion | At 1550 nm = ≤ 18.0 [ps/(nm*km)] At 1625 nm = ≤ 22.0 [ps/(nm*km)] |
| Zero Dispersion Wavelength (λ0): 1310 nm ≤ λ0 ≤ 1324 nm Zero Dispersion Slope (S0): ≤ 0.092 ps/(nm² *km) |
|
| Polarization Mode Dispersion (PMD) | PMD Link Design Value = ≤ 0.06 ps/√km Maximum Individual Fiber = ≤ 0.1 ps/√km |
| Norm | ITU-T Recommendation G.652 (Tables A, B, C, and D) IEC Specifications 60793-2-50 Type B1.3 TIA/EIA 492-CAAB Telcordia Generic Requirements GR-20-CORE ISO 11801 OS2 |
| Fiber Curl | ≥ 4.0 m radius of curvature |
| Cladding Diameter | 125.0 ± 0.7 µm |
| Core-Clad Concentricity | ≤ 0.5 µm |
| Cladding Non-Circularity | ≤ 0.7% |
| Coating Diameter | 242 ± 5 µm |
| Coating-Cladding Concentricity | < 12 µm |
| Environmental Test | Test Condition | Induced Attenuation 1310 nm, 1550 nm & 1625 nm |
|---|---|---|
| Temperature Dependence | -60°C to +85°C | ≤ 0.05 |
| Temperature Humidity Cycling | -10°C to +85°C up to 98% RH | ≤ 0.05 |
| Water Immersion | 23°C ± 2°C | ≤ 0.05 |
| Heat Aging | 85°C ± 2°C | ≤ 0.05 |
| Operating Temperature Range | -60°C to +85°C |
| Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GPa). |
| Length | Fiber lengths available up to 63.0 km/spool. |
| Core Diameter | 8.2 µm |
| Numerical Aperture | 0.14 |
| Zero Dispersion Wavelength (λ0) | 1317 nm |
| Zero Dispersion Slope (S0) | 0.088 ps/(nm²*km) |
| Effective Group Index of Refraction | 1310 nm: 1.4676 1550 nm: 1.4682 |
| Fatigue Resistance Parameter (nd) | 20 |
| Coating Strip Force | Dry: 0.6 lbs (3N) Wet: 14 days room temperature: 0.6 lbs (3N) |
| Rayleigh Backscatter Coefficient (for 1 ns Pulse Width) | 1310 nm: -77 dB 1550 nm: -82 dB |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - Standard FO Cables |
| Category | FO Cables |
| Mediaobjects | |
| Cable type | LWL Patchkabel |
| Cable color | Gelb |
| Fiber type | 09/125 µm OS2 |
| Number of fibers | 2 |
We found other products you might like!




