We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Search results for: '0,5HE'
-
tde tSML - Cover for Module 19"/0.5U straight TSML-M-19/0.5HE-COExcl. 19% VAT
-
tde tSML - Cover for Module 19"/0.5U angled TSML-MS-19/0.5HE-COExcl. 19% VAT
-
tde tSML - module 19"/0.5U straight blank without cover f. 4x FO partial front panels or 4x RJ45 DC 6fold TSML-M-19/0.5HE-KBExcl. 19% VAT
-
tde tSML - Module 19"/0.5U angled blank w/o cover f. 4x FO partial front panels or 4x RJ45 DC 6fold TSML-MS-19/0.5HE-KBExcl. 19% VAT
-
tde tSML - TP Module 19"/0.5U straight 24x RJ45/4x Telco Gigabit Ethernet shielded TSML-M24RJ45/TELCO-MExcl. 19% VAT
-
tde tSML - FO Breakout Module 19"/0.5U straight 4x MPO/MTP® with Pins/16x LC Duplex 50/125µ OM4 40GbE TSML-M16LCD/MPP50G4Excl. 19% VAT
-
tde tSML - FO Breakout Module 19"/0.5U angled 4x MPO/MTP® with Pins/16x LC Duplex 50/125µ OM3 40GbE TSML-MS16LCD/MPP50G3Excl. 19% VAT
-
tde tSML - FO Breakout Module 19"/0.5U straight 4x MPO/MTP® with Pins/16x LC Duplex 50/125µ OM3 40GbE TSML-M16LCD/MPP50G3Excl. 19% VAT
-
tde tSML - FO Breakout Module 19"/0.5U angled 4x MPO/MTP® with Pins/16x LC Duplex 50/125µ OM4 40GbE TSML-MS16LCD/MPP50G4Excl. 19% VAT
-
tde tSML - FO Breakout Module 19"/0.5U angled 4x MPO/MTP® with Pins/16x LC APC Duplex 9/125µ OS2 40GbE TSML-MS16LCAD/MPP09EExcl. 19% VAT
-
tde tSML - FO Breakout Module 19"/0.5U straight 4x MPO/MTP® with Pins/16x LC APC Duplex 9/125µ OS2 40GbE TSML-M16LCAD/MPP09EExcl. 19% VAT