We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tSML - TP Module 19"/0.5U straight 24x RJ45/4x Telco Gigabit Ethernet shielded
Article ID
TSML-M24RJ45/TELCO-M
The tSML – Panel 19" 1/2U is not modular developed. This is a space-saving and economical alternative to the modular developed Rack Mount Enclosure 19''/1U. Is by the four back Telco connectors nevertheless a fast Plug& Play installation ensures.
| Entry | 4 x Telco Male shielded GbE |
| Exit | 24 x RJ45 Jacks shielded GbE |
| Tests | Link Performance Tests, electronic test on allocation and short circuit and final visual inspection |
| QS-Managementsystem nach ISO 9001, ISO 14001 und TL 9000 |
tSML - 19"/0.5U Module Housing
| Box | stainless steel |
| Front plate | stainless steel |
| Dimensions | 19", 0.5U, depth 11 cm |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tSML - tde Semi Modular Link |
| Category | tSML - TP Modul 19"/ 0.5HE Telco |
| Mediaobjects | |
| Performance | Cat.5e |
| Front plate | Edelstahl |
We found other products you might like!


