We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tSML - TP Trunk Cable Telco F/F 180° shielded 1000BaseT PUR, length: xx in m
Article ID
TSML-TELCO-FF-xx
tSML - TP Trunk Cable Telco F/F 180° shielded 1000BaseT PUR, length: xx in m
| Cable | S/FTP Round Cable 24x2xAWG 27/7, Pet-Al foil around each pair, 3 layers of screened pairs (2+8+14), PUR |
| Outer Diameter | 14.5mm |
| Weight | 158 kg/km |
| bending radius without load | 8xD mm |
| bending radius with load | 4xD mm |
| Connectors | 2 x Telco 50pos. Female 180° shielded with screws |
| Tests | Link Performance Tests, Elektronischer Test on short-circuit and Visual Final Inspection; all measured values are electronically archived |
| QS-Managementsystem nach ISO 9001, ISO 14001 und TL 9000 |
xx - stands for the cable length in meters (max. length is 60m)
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tSML - tde Semi Modular Link |
| Category | tSML - TP Trunk Cable Telco F/F |
| Mediaobjects | |
| Performance | Cat.5e |
We found other products you might like!


