We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar
Finisar - CXP Transceiver, Multimode MPO, 12x12.5 Gb/s, 100m
Article ID
FTLD12CL3C
Finisar’s FTLD12CL3C CXP transceivers are designed for use in up to 150 Gigabit per second links over multimode fiber. They are compliant with the CXP Specification. The transceiver is RoHS-6 compliant and lead-free per Directive 2011/65/EC, and Finisar Application Note AN-2038.
| Key Features | 12-channel full-duplex transceiver module |
| Hot-pluggable CXP form factor | |
| Maximum link length of 100m on OM3 Multimode Fiber (MMF) | |
| Multirate capability: 1.06Gb/s to 12.5Gb/s per channel | |
| Unretimed electrical interface | |
| Requires 3.3V power supply only | |
| Low power dissipation: < 3.5W | |
| Reliable VCSEL array technology | |
| Built-in digital diagnostic functions | |
| Commercial operating case temperature range: 0ºC to +70ºC | |
| Single MPO connector receptacle | |
| RoHS-6 Compliant (lead-free) |
| Applications | Proprietary interconnects |
| Weblink |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Finisar |
| Systems | Finisar - Transceiver |
| Category | Transceivers |
| Mediaobjects | |
| Fiber | Multimode |
| Speed | 12x 12.5G |
| Range | 100m |
We found other products you might like!
-
Finisar Finisar - CXP Transceiver, Multimode MPO, 12x10.5 Gb/s, 100mExcl. 19% VAT
