We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar
Finisar - QSFP+ 40G CWDM Transceiver, Singlemode LC, 41.2 Gb/s, 2km
Article ID
FTL4C1QL2C
Finisar’s FTL4C1QL2C QSFP+ transceivers are designed for use in 40 Gigabit Ethernet links over singlemode fiber. They are compliant with the QSFP+ MSA and IEEE 802.3ba 40GBASE-LR4 up to 2 km. Digital diagnostics functions are available via an I2C interface, as specified by the QSFP+ MSA. The transceiver is RoHS-6 compliant and lead-free per Directive 2011/65/EU, and Finisar Application Note AN-2038.
Key Features | Hot Pluggable QSFP+ form factor |
Supports 41.2 Gb/s aggregate bit rates | |
Power dissipation < 2.5W | |
RoHS-6 compliant | |
Commercial operating case temperature range 0°C to +70°C | |
Single 3.3V power supply | |
Maximum link length of 2km on Single Mode Fiber (SMF) | |
Uncooled 4x10Gb/s CWDM transmitter | |
XLPPI electrical interface | |
Duplex LC receptacles | |
Built-in digital diagnostic functions; including Tx/Rx power monitoring |
Applications | 40GBASE-LR4 Lite 40G Ethernet |
Weblink | https://www.finisar.com/optical-transceivers/ftl4c1ql2c |
Delivery time | 5-10 working days |
---|---|
Manufacturer | Finisar |
Systems | Finisar - Transceiver |
Category | Transceivers |
Mediaobjects | |
Fiber | Singlemode |
Speed | 40G |
Multiplexing | CWDM |
Range | 2km |
Protocol | Ethernet |
We found other products you might like!