We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar
Finisar - SFP+ 16G Transceiver, Multimode LC, 14.025 Gb/s, 35m/100m
Article ID
FTLF8529P4BCV
Finisar’s FTLF8529P4BCV SFP+ transceivers are designed for use in Fibre Channel links up to 14.025 Gb/s data rate over multimode fiber. They are compliant with FC-PI-5 Rev. 6.00, SFF-8472 Rev 11.0 and SFF-8081, and compatible with SFF-8432 and applicable portions of SFF-8431 Rev. 4.1. The product is RoHS compliant and lead-free per Directive 2011/65/EU and Finisar Application Note AN-2038.
| Key Features | Up to 14.025 Gb/s bi-directional data links |
| Hot-pluggable SFP+ footprint | |
| Built-in digital diagnostic functions | |
| Built-in CDR with shut off control | |
| 850 nm Oxide VCSEL laser transmitter | |
| Duplex LC connector | |
| RoHS compliant and Lead-Free | |
| 35m on 50/125μm MMF | |
| 100m on high-bandwidth 50/125um (OM3) MMF | |
| Metal enclosure, for lower EMI | |
| Single 3.3 V power supply | |
| Extended operating temperature range: 0°C to +70°C |
| Applications | Tri-Rate 4.25/8.5/14.025 Gb/s Fiber Channel |
| On request also available for | Brocade - XBR-000192 |
| Weblink | http://www.finisar.com/products/optical-transceivers/sfp-plus/FTLF8529P3BCV |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Finisar |
| Systems | Finisar - Transceiver |
| Category | Transceivers |
| Mediaobjects | |
| Fiber | Multimode |
| Speed | 16G |
| Range | 35/100m |
| Protocol | Fiber Channel |
We found other products you might like!
-
Finisar Finisar - SFP+ 16G Transceiver, Singlemode LC, 14.025 Gb/s, 10kmExcl. 19% VAT
