We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
Finisar
Finisar - SFP+ 16G Transceiver, Singlemode LC, 14.025 Gb/s, 10km
Article ID
FTLF1429P3BCV
Finisar’s FTLF1429P3BNV SFP+ transceivers are designed for use in Fibre Channel links up to 14.025 Gb/s data rate and up to 10 km link length. They are compliant with FC-PI-5 Rev. 2.00, SFF-8472 Rev. 10.2, and compatible with SFF-8432 and applicable portions of SFF-8431 Rev. 3.0. The product is RoHS compliant and lead-free per Directive 2002/95/EC and Finisar Application Note AN-2038.
| Key Features | Up to 14.025 Gb/s bi-directional data links |
| Hot-pluggable SFP+ footprint | |
| Built-in digital diagnostic functions | |
| 1310nm DFB laser transmitter | |
| Duplex LC connector | |
| RoHS compliant and Lead-Free | |
| Up to 10 km on 9/125μm SMF | |
| Metal enclosure, for lower EMI | |
| 1W maximum power consumption with established link | |
| Single 3.3 V power supply | |
| Extended operating temperature range: -0°C to +70°C |
| Applications | Tri Rate 4.25 / 8.5 / 14.025 Gb/s Fiber Channel through Rate Select |
| 10GBASE-LR/LW 10G Ethernet |
| On request also available for | Brocade - XBR-000198 |
| Weblink | https://www.finisar.com/optical-transceivers |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | Finisar |
| Systems | Finisar - Transceiver |
| Category | Transceivers |
| Mediaobjects | |
| Fiber | Singlemode |
| Speed | 16G |
| Range | 10km |
| Protocol | Ethernet |
We found other products you might like!
-
Finisar Finisar - SFP+ 16G Transceiver, Multimode LC, 14.025 Gb/s, 35m/100mExcl. 19% VAT
