tde

HD - FO Patch cord LC HD/ LC HD Duplex Mini 50/125µ, FRNC, OM3, Crossover, Length: xxxxx in cm

Article ID
P-TLC/TLC50D3RMxxxxx
Excl. 19% VAT
Delivery time
5-10 working days
HD - FO Patch cord LC HD/ LC HD Duplex Mini 50/125µ, FRNC, OM3, Crossover, Length: xxxxx in cm

FO LC HD Duplex Connector tde class B for 50/125µ OM3 fiber

Connector Type LC HD Duplex Unibody
Housing Plastic, Aqua with an integrated belt release (Push-Pull), 60mm
Optional Push-Pull color coding
Ferrule Zirkonia Staight Split, Spring-loaded Axially
Ferrule Hole 127 µm
Mating Cycles 1.000
Operating Temperature -40°C up to +75°C
Strain Relief to 100 N
Manufacturer tde
Simplex / Duplex Clip Uniboot Duplex Housing
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM3 LC HD 850 nm < 0.20 dB 0.35 dB 30 dB

More Information
Delivery time 5-10 working days
Manufacturer tde
Systems tde - Fiber Optic Assemblies
Category FO Patch Cords Duplex Premium
Mediaobjects
Connector type (side 1) LC HD Duplex
Type LC
We found other products you might like!