We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
LC Duplex Adapter Zirconia Straight Split with Flange, aqua
Article ID
L-AD-LCDK-F-TK
For SC-configured environments, tde offers LC duplex adapters with SC simplex footprint, with a choice of flange or no flange type.
- Proven increased side loading performance
- Compact design
- Compliance with telcordia, ANSI, TIA/EIA and ISO compliance
- Color coding
- High precision alignment
Type | LC Duplex |
Application | Multimode OM3 |
Design | One-Piece with Flange |
Connector style | SC Simplex |
Color | Aqua |
Material | Plastic |
Sleeve | Zirkonia Staight Split |
Shutter | -- |
Manufacturer | tde |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | FO Components |
Category | FO Adapters |
Mediaobjects | |
Connector type (side 1) | LC Duplex |
Adapter color | Aqua |
We found other products you might like!