We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
LC Duplex Adapter Zirconia Straight Split without Flange, magenta
Article ID
L-AD-LCDK-NF-VI
For SC-configured environments, tde offers LC duplex adapters with SC simplex footprint, with a choice of flange or no flange type.
- Proven increased side loading performance
- Compact design
- Compliance with telcordia, ANSI, TIA/EIA and ISO compliance
- Color coding
- High precision alignment
| Type | LC Duplex |
| Application | Multimode OM4 |
| Design | One-Piece without flange |
| Connector style | SC simplex |
| Color | Magenta |
| Material | Plastic |
| Sleeve | Zirkonia Staight Split |
| Shutter | -- |
| Manufacturer | tde |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | FO Components |
| Category | FO Adapters |
| Mediaobjects | |
| Connector type (side 1) | LC Duplex |
| Fiber type | 50/125 µm OM4 |
| Adapter color | Magenta |
We found other products you might like!









