We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
LC Quad Adapter Zirconia Straight Split with Flange, beige
Article ID
L-AD-LCQK-F-BG
For SC-configured environments, tde offers LC quad adapters with SC duplex footprint, with a choice of flange or no flange type.
- Compact design
- Compliance with telcordia, ANSI, TIA/EIA and ISO compliance
- Color coding
- High precision alignment
Type | LC Quad |
Application | Multimode |
Design | with flange |
Footprint | SC Duplex |
Color | Beige |
Material | Plastic |
Sleeve | Zirconia Straight Split |
Shutter | -- |
Manufacturer | tde |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | FO Components |
Category | FO Adapters |
Mediaobjects | |
Connector type (side 1) | LC Quad |
Type | LC |
Adapter color | Beige |
We found other products you might like!