We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
LC Quad Adapter Zirconia Straight Split without Flange, aqua
Article ID
L-AD-LCQK-NF-TK
For SC-configured environments, tde offers LC quad adapters with SC duplex footprint, with a choice of flange or no flange type.
- Compact design
- Compliance with telcordia, ANSI, TIA/EIA and ISO compliance
- Color coding
- High precision alignment
| Type | LC Quad |
| Application | Multimode OM3 |
| Design | without flange |
| Footprint | SC Duplex |
| Color | Aqua |
| Material | Plastic |
| Sleeve | Zirkonia Staight Split |
| Shutter | -- |
| Manufacturer | tde |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | FO Components |
| Category | FO Adapters |
| Mediaobjects | |
| Connector type (side 1) | LC Quad |
| Fiber type | 50/125 µm OM3 |
| Adapter color | Aqua |
We found other products you might like!









