We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
Military B-Series Breakout Mil-Tac Cable 10G50/125µ
Article ID
MILTAC-B10G50
Military B-Series Breakout Mil-Tac Cable 10G50/125µ
| Impact Resistance | 200 Impacts |
| Crush Resistance | 440 N/cm |
| Flex Resistance | 2.000 Cycles |
| Operating Temperature | -55°C to +85°C |
| Storage Temperature | -70°C to +85°C |
| Fiber Count | 10 |
| Diameter | 11.5 mm (0.45 in) |
| Weight | 100 kg/km (67 lbs/1.000`) |
| Installation Tensile Load | 4.000 N (900 lbs) |
| Operational Tensile Load | 1.000 N (220 lbs) |
| Minimum Bend Radius Installation | 18.4 cm (7.2 in) |
| Minimum Bend Radius Operational | 9.2 cm (3.6 in) |
FO Multimode Fiber OM2 ISO/IEC 11801 50/125µ
| Type | Multimode OM2 ISO/IEC 11801 |
| Core diameter |
50 µm |
|
Cladding diameter |
125 µm |
|
Numeric aperture |
0.20 |
| Wavelength | 850/1310 nm |
|
Gigabit Ethernet |
550/550 m |
|
10-Gigabit Ethernet |
82/300 m (1310 CWDM lasers (10GBASE-LX4)) |
|
Maximum cabled attenuation |
3.5/1.5 dB/km |
|
Minimum Laser EMB bandwidth |
500/500 MHz-km |
|
Minimum OFL LED bandwidth |
500/500 MHz-km |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - Mil-Tac Cable |
| Category | FO Cables |
| Mediaobjects | |
| Cable type | LWL Mil-Tac Breakout Kabel |
| Fiber type | 50/125 µm OM2 |
| Number of fibers | 10 |
We found other products you might like!







