We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
Military B-Series Breakout Mil-Tac Cable 8G62,5/125μ
Article ID
MILTAC-B08G62
Military B-Series Breakout Mil-Tac Cable 8G62,5/125μ
| Impact Resistance | 200 Impacts |
| Crush Resistance | 440 N/cm |
| Flex Resistance | 2.000 Cycles |
| Operating Temperature | -55°C to +85°C |
| Storage Temperature | -70°C to +85°C |
| Fiber Count | 8 |
| Diameter | 10.0 mm (0.39 in) |
| Weight | 75 kg/km (51 lbs/1.000`) |
| Installation Tensile Load | 3.200 N (720 lbs) |
| Operational Tensile Load | 800 N (180 lbs) |
| Minimum Bend Radius Installation | 16.0 cm (6.3 in) |
| Minimum Bend Radius Operational | 8.0 cm (3.1 in) |
FO Multimode Fiber OM1 ISO/IEC 11801 62,5/125µ
| Type | Multimode OM1 ISO/IEC 11801 |
| Core diameter |
62.5 µm |
|
Cladding diameter |
125 µm |
|
Numeric aperture |
0.275 |
| Wavelength | 850/1310 nm |
|
Gigabit Ethernet |
275/550 m |
|
10-Gigabit Ethernet |
33/300 m (1310 CWDM lasers (10GBASE-LX4)) |
|
Maximum cabled attenuation |
3.5/1.5 dB/km |
|
Minimum Laser EMB bandwidth |
200/500 MHz-km |
|
Minimum OFL LED bandwidth |
200/500 MHz-km |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tde - Mil-Tac Cable |
| Category | FO Cables |
| Mediaobjects | |
| Cable type | LWL Mil-Tac Breakout Kabel |
| Fiber type | 62,5/125 µm OM1 |
| Number of fibers | 8 |
We found other products you might like!







