We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
MT-RJ Adapter with Flange, black
Article ID
L-AD-MT-F-SW
- SC Simplex Footprint design
- TIA/EIA 568-A Compliant
| Type | MT-RJ |
| Applikation | Singlemode, Multimode |
| Design | with flange |
| Built form | SC Simplex |
| Color | Black |
| Sleeve | -- |
| Shutter | -- |
| Manufacturer | tde |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | FO Components |
| Category | FO Adapters |
| Mediaobjects | |
| Connector type (side 1) | MTRJ Male |
| Adapter color | Schwarz |
We found other products you might like!

