We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
MT-RJ Adapter without Flange, black
Article ID
L-AD-MT-NF-SW
The MT-RJ Adapter standart color: black, upon ruquest also available in other colors.
- SC Simplex Footprint design
- TIA/EIA 568-A Compliant
Type | MT-RJ |
Applikation | Singlemode, Multimode |
Design | without flange |
Built form | SC Simplex |
Color | Black |
Sleeve | -- |
Shutter | -- |
Manufacturer | tde |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | FO Components |
Category | FO Adapters |
Mediaobjects | |
Adapter color | Schwarz |
We found other products you might like!