Redundant -48 VDC Power Supply Module for 19-Slot ION Chassis

Article ID
IONPS-D-R1
Excl. 19% VAT
Delivery time
5-10 working days

The ION Platform is an intelligent, high-density, multi-protocol system supporting a variety of network interface devices. Designed for both carrier class and enterprise network applications where multiple points of fiber integration and secure network management of the fiber interface devices is essential.

The ION chassis can support up to two power supply modules which mount in the rear of the chassis. A single power supply can be used to power all the devices installed in the chassis; however the system can be made redundant with the use of a second power supply. Configuration options include an instant fail-over mode as well as a load-sharing mode.

    Application

    • Up to 2 power supply modules can be used in the 19-slot ION chassis, ION219-D

    Status LEDs

    • PWR(Power): Indicates the power supply module is providing power to the ION chassis

    Dimensions

    • Width: 8.3” [211 mm]
    • Depth: 9” [229 mm]
    • Height: 3.4” [86 mm]

      Power Input

      • 48 VDC (40-60 VDC) @ 5A

          Environment

          • Operating: 0°C to 50°C
          • Humidity: 5% to 95% (non-condensing)
          • Altitude: 0 – 10,000 ft.

            Weight

            • 2 lbs. [0.98 kg]

            MTBF

            • 40,00 MIL-HDBK-217F hours
            • 110,000 Bellcore hours

              Certifications

              • UL Listed (UL60950)
              • FCC Class A,
              • CISPR Class A
              • CE Mark

              Warranty

              • Lifetime

            More Information
            Delivery time 5-10 working days
            Systems Lantronix / Transition Networks
            Mediaobjects