We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
SC Duplex Adapter Zirconia Straight Split with Flange, blue
Article ID
L-AD-SCDK-F-BL
The hook performs well under high temperatures, maintaining plug retention strength.
- Compact design
- Compliance with telcordia, ANSI, TIA/EIA and ISO compliance
- Color coding
- High precision alignment
Typ | SC Duplex |
Application | Singlemode OS2 PC |
Design | One-Piece with flange |
Connector style | SC Duplex |
Color | Blue |
Material | Plastik |
Sleeve | Zirconia Straight Split |
Shutter | -- |
Manufacturer | tde |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | FO Components |
Category | FO Adapters |
Mediaobjects | |
Connector type (side 1) | SC Duplex |
Type | SC |
Adapter color | Blau |
We found other products you might like!