We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
SC Duplex Adapter Zirconia Straight Split with flange, green (APC)
Article ID
L-AD-SCDK-F-GN
The hook performs well under high temperatures, maintaining plug retention strength.
- Compact design
- Compliance with telcordia, TIA/IEA IEC and JIS compliance
- High precision alignment
- Low insertion and return loss and back reflection
| Type | SC Duplex |
| Application | Singlemode OS2 APC |
| Design | One-Piece with flange |
| Connector style | SC Duplex |
| Color | Green |
| Material | Plastic |
| Sleeve | Zirconia Straight Split |
| Shutter | -- |
| Manufacturer | tde |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | FO Components |
| Category | FO Adapters |
| Mediaobjects | |
| Connector type (side 1) | SC APC Duplex |
| Type | SC APC |
| Adapter color | Grün |
We found other products you might like!





