We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBG2 - FO splice module 6x SC duplex MM 3U/7HP with pigtails 62,5/125µ
            Article ID
        
TBG2-M06-06SCD62S
The tBG II – FO splice module 3U/7HP is intended for the installation in tBG II - subracks (for 12x modules).
Features:
- Available for all standard FO connectors: E2000, FC/PC, LC, SC and ST
- Integrated loose tube strain relief
- Module mounting with screws
| Pre-mounted | 6 SC duplex adapters 12 SC Fiber pigtails 62.5/125µ OM1 12 Crimp Splice protectors 1 Splice cassettes 1 Splice holder 1 Splice cover | 
| Alternative pre-mounted | TBG2-M06-xxSCD62S | 
| xx | (01 - 06) quantity of adapters | 
tBG2 - Front panel with module loading 3U/7HP 6 x SC Duplex
| Type | Front panel for 6 x SC Duplex | 
| Color | Anodized E6 EV1 | 
| Inscription | 1 - 12 Screen printing by label strips | 
| Mateial | Alu- AlMG3 G22 | 
| Dimensions | 3U/7HP | 
| Type | Module slot for rack 3U/84HP | 
| Dimensions | app. 250 x 100 mm | 
SC Duplex Adapter Zirconia Straight Split with Flange, beige
| Type | SC Duplex | 
| Application | Multimode OM2/OM1 | 
| Design | One-Piece with flange | 
| Connector style | SC Duplex | 
| Color | Beige | 
| Material | Plastic | 
| Sleeve | Zirconia Straight Split | 
| Shutter | -- | 
| Manufacturer | tde | 
FO SC Simplex Connector tde class C for 50 or 62,5/125µ fiber
| Connector Type | SC Simplex | 
| Housing | Plastic, Beige | 
| Ferrule | Zirconia Straight Split, Spring-loaded Axially | 
| Ferrule Hole | 126 µ | 
| Mating Cycles | 1.000 | 
| Operating Temperature | -40°C up to +75°C | 
| Strain Relief to | 150 N | 
| Manufacturer | tde | 
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. | 
|---|---|---|---|---|---|
| 50/125µ OM2 | SC | 850 nm | ≤ 0.25 dB | 0.45 dB | 30 dB | 
| 62.5/125µ OM1 | SC | 850 nm | ≤ 0.25 dB | 0.45 dB | 
FO Cables
| Tight Buffer | Low smoke (IEC 61034 and EN 50268) and free of halogens (LS0H) | 
| Non corrosive after IEC 60754-2 and EN 50267 | |
| Flame resistent after IEC 60332-3C and EN 50266-2-4 | |
| Completly dry design | |
| Free from metal, no grounding problems and potential differences | |
| Tight Buffer for simple and direct connector mounting | 
| Fiber Count | 1 (Tight Buffer) | 
| Core-Ø | 0.9 mm | 
| Coreweight | 1 kg/km | 
| Min. Bending radius - Installation | 30 mm | 
| Min. Bending radius - Operation | 30 mm | 
| Removal | 1500 mm | 
| Fire load | 0.15 MJ/m | 
| Temperature range - Installation | -5 to +50°C | 
| Temperature range - Operation | -20 to +60°C | 
| Temperature range - Transport / Lagerung | -25 to +70°C | 
Corning FO 62,5/125µ OM1 multimode fiber
| Type | Corning 62.5/125µ OM1 multimode fiber | 
| Manufacturer | Corning | 
| Bandwidth | 160/200 at 850 nm / 500 at 1300 nm | 
| Attenuation | At 850 nm max. ≤ 3.0 dB/km At 1300 nm max. ≤ 0.7 dB/km | 
| Numerical Aperture | 0.275 ± 0.015 | 
| Core Diameter | 62.5 ± 3.0 µm | 
| Cladding Diameter | 125.0 ± 2.0 µm | 
| Core-Clad Concentricity | ≤ 3.0 µm | 
| Cladding Non-Circularity | < 2.0% | 
| Core Non-Circularity | ≤ 5.0% | 
| Coating Diameter | 245 ± 5 µm | 
| Coating-Cladding Concentricity | < 12 µm | 
| Enviromental Test | Test Condition | Induced Attenuation 850 nm and 1300 nm (dB/km) | 
|---|---|---|
| Temperature Dependence | -60°C to +85°C | ≤ 0.20 | 
| Temperature Humidity Cycling | -10°C to +85°C and 4% to 98% RH | ≤ 0.20 | 
| Operating Temperature Range | -60°C to +85°C | 
| Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²). | 
| Length | Fiber lengths available up to 17.6 km/spool. | 
| Refractive Index Difference | 2% | 
| Effective Group Index of Refraction | 850 nm: 1.496 1300 nm: 1.491 | 
| Fatigue Resistance Parameter (nd) | 20 | 
| Coating Strip Force | Dry: 0.6 lbs (2.7N) Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N) | 
| Cromatic Dispersion | Zero Dispersion Wavelength (λ0): 1332 nm ≤ λ0 ≤ 1354 nm Zero Dispersion Slope (S0): ≤ 0.097 ps/(nm²*km) | 
| Delivery time | 5-10 working days | 
|---|---|
| Manufacturer | tde | 
| Systems | tBG II - tde Subrack | 
| Category | FO splice module standard | 
| Mediaobjects | |
| Connector type (side 1) | SC Duplex, SC Simplex | 
| Fiber type | 62,5/125 µm OM1 | 
| Type | SC | 
| Adapter color | Beige | 
| Patch panel type | tBGII – FO Module for tBGII sub rack | 
                We found other products you might like!
            
             
 



