We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBG2 - FO splice module 6x SC duplex SM 3U/7HP with pigtails 09/125µ
            Article ID
        
TBG2-M06-06SCD9S
The tBG II – FO splice module 3U/7HP is intended for the installation in tBG II - subracks (for 12x modules).
Features:
- Available for all standard FO connectors: E2000, FC/PC, LC, SC and ST
- Integrated loose tube strain relief
- Module mounting with screws
| Pre-mounted | 6 SC duplex adapters 12 SC PC Fiber pigtails 9/125µ OS2 12 Crimp Splice protectors 1 Splice cassettes 1 Splice holder 1 Splice cover | 
| Alternative pre-mounted | TBG2-M06-xxSCD9S | 
| xx | (01 - 06) quantity of adapters | 
tBG2 - Front panel with module loading 3U/7HP 6 x SC Duplex
| Type | Front panel for 6 x SC Duplex | 
| Color | Anodized E6 EV1 | 
| Inscription | 1 - 12 Screen printing by label strips | 
| Mateial | Alu- AlMG3 G22 | 
| Dimensions | 3U/7HP | 
| Type | Module slot for rack 3U/84HP | 
| Dimensions | app. 250 x 100 mm | 
SC Duplex Adapter Zirconia Straight Split with Flange, blue
| Typ | SC Duplex | 
| Application | Singlemode OS2 PC | 
| Design | One-Piece with flange | 
| Connector style | SC Duplex | 
| Color | Blue | 
| Material | Plastik | 
| Sleeve | Zirconia Straight Split | 
| Shutter | -- | 
| Manufacturer | tde | 
FO SC PC Simplex Connector tde class C for 09/125µ fiber
| Connector Type | SC PC Simplex | 
| Housing | Plastic, Blue | 
| Ferrule | Zirconia Straight Split, Spring-loaded Axially | 
| Ferrule Hole | 125.5 µ | 
| Ferrule Concentricity | ≤ 0.6 µ | 
| Mating Cycles | 500 | 
| Operating Temperature | -40°C up to +75°C | 
| Strain Relief to | 150 N | 
| Manufacturer | tde | 
| Fiber | Type | Wavelength | Insertion loss typ. | Insertion loss max. | Return loss min. | 
|---|---|---|---|---|---|
| 9/125µ OS2 | SC | 1550 nm | ≤ 0.20 dB | 0.45 dB | 45 dB | 
FO Cables
| Tight Buffer | Low smoke (IEC 61034 and EN 50268) and free of halogens (LS0H) | 
| Non corrosive after IEC 60754-2 and EN 50267 | |
| Flame resistent after IEC 60332-3C and EN 50266-2-4 | |
| Completly dry design | |
| Free from metal, no grounding problems and potential differences | |
| Tight Buffer for simple and direct connector mounting | 
| Fiber Count | 1 (Tight Buffer) | 
| Core-Ø | 0.9 mm | 
| Coreweight | 1 kg/km | 
| Min. Bending radius - Installation | 30 mm | 
| Min. Bending radius - Operation | 30 mm | 
| Removal | 1500 mm | 
| Fire load | 0.15 MJ/m | 
| Temperature range - Installation | -5 to +50°C | 
| Temperature range - Operation | -20 to +60°C | 
| Temperature range - Transport / Lagerung | -25 to +70°C | 
Corning FO Ultra SMF-28® 09/125µ OS2 singlemode fiber
| Type | Corning Ultra SMF-28® 09/125µ OS2 singlemode fiber | 
| Maximum Attenuation | At 1310 nm max. 0.32 dB/km At 1383 nm max. 0.32 dB/km At 1490 nm max. 0.21 dB/km At 1550 nm max. 0.18 dB/km At 1625 nm max. 0.20 dB/km | 
| Attenuation vs. Wavelength | Range: 1285 - 1330 mm; Ref. λ: 1310 nm; Max. α Difference: 0.03 dB/km Range: 1525 - 1575 mm; Ref. λ: 1550 nm; Max. α Difference: 0.02 dB/km | 
| Macrobend Loss | Mandrel Radius: 10mm; Number of Turns: 1; Wavelength: 1550nm; Induced Attenuation: ≤ 0.50 dB Mandrel Radius: 10mm; Number of Turns: 1; Wavelength: 1625nm; Induced Attenuation: ≤ 1.5 dB Mandrel Radius: 15mm; Number of Turns: 10; Wavelength: 1550nm; Induced Attenuation: ≤ 0.05 dB Mandrel Radius: 15mm; Number of Turns: 10; Wavelength: 1625nm; Induced Attenuation: ≤ 0.30 dB Mandrel Radius: 25mm; Number of Turns: 100; Wavelength: 1310nm, 1550nm, 1625nm; Induced Attenuation: ≤ 0.01 dB | 
| Point Discontinuity | Wavelength: 1310 nm; Point Discontinuity: ≤ 0.05 dB Wavelength: 1550 nm; Point Discontinuity: ≤ 0.05 dB | 
| Cable Cutoff Wavelength (λccf) | λccf ≤ 1260 nm | 
| Mode-Field Diameter | At 1310 nm = 9.2 ± 0.4 µm At 1550 nm = 10.4 ± 0.5 µm | 
| Dispersion | At 1550 nm = ≤ 18.0 [ps/(nm*km)] At 1625 nm = ≤ 22.0 [ps/(nm*km)] | 
| Zero Dispersion Wavelength (λ0): 1304 nm ≤ λ0 ≤ 1324 nm Zero Dispersion Slope (S0): ≤ 0.092 ps/(nm² *km) | |
| Polarization Mode Dispersion (PMD) | PMD Link Design Value = ≤ 0.04 ps/√km Maximum Individual Fiber = ≤ 0.1 ps/√km | 
| Fiber Curl | ≥ 4.0 m radius of curvature | 
| Cladding Diameter | 125.0 ± 0.7 µm | 
| Core-Clad Concentricity | ≤ 0.5 µm | 
| Cladding Non-Circularity | ≤ 0.7% | 
| Coating Diameter | 242 ± 5 µm | 
| Coating-Cladding Concentricity | < 12 µm | 
| Environmental Test | Test Condition | Induced Attenuation 1310 nm, 1550 nm & 1625 nm | 
|---|---|---|
| Temperature Dependence | -60°C to +85°C | ≤ 0.05 | 
| Temperature Humidity Cycling | -10°C to +85°C up to 98% RH | ≤ 0.05 | 
| Water Immersion | 23°C ± 2°C | ≤ 0.05 | 
| Heat Aging | 85°C ± 2°C | ≤ 0.05 | 
| Operating Temperature Range | -60°C to +85°C | 
| Proof Test | The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.69 GPa). | 
| Length | Fiber lengths available up to 63.0 km/spool. | 
| Core Diameter | 8.2 µm | 
| Numerical Aperture | 0.14 | 
| Effective Group Index of Refraction | 1310 nm: 1.4676 1550 nm: 1.4682 | 
| Fatigue Resistance Parameter (nd) | 20 | 
| Coating Strip Force | Dry: 0.6 lbs (3N) Wet: 14 days room temperature: 0.6 lbs (3N) | 
| Rayleigh Backscatter Coefficient (for 1 ns Pulse Width) | 1310 nm: -77 dB 1550 nm: -82 dB | 
| Delivery time | 5-10 working days | 
|---|---|
| Manufacturer | tde | 
| Systems | tBG II - tde Subrack | 
| Category | FO splice module standard | 
| Mediaobjects | |
| Connector type (side 1) | SC Duplex, SC Simplex | 
| Fiber type | 09/125 µm OS2 | 
| Type | SC | 
| Adapter color | Blau | 
| Patch panel type | tBGII – FO Module for tBGII sub rack | 
                We found other products you might like!
            
             
 



