We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - Breakout Panel 19"/0.5U angled blank w/o cover for 4x RJ45 DC 6fold 10GbE
Article ID
TBL-MS-19/0.5HE-KB
For equipping up to four tBL® - RJ45 DC 6er Modules.
| Box |
stainless steel
|
| Front plate | stainless steel |
| Mounting | Snap-In (4x RJ45 DC 6er Modules 10GbE) |
| Cable strain relief | Breakout cable entries, by cable ties |
| Dimensions | 19", 0.5 U, depth: 10.5 cm (outside) / 20.5 cm (centered) |
| Identification | silk screen at the front |
| 19" mounting set enclosed | |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tBL® - tde Basic Link (TP) |
| Category | TP Patch Panels |
| Mediaobjects | |
| Front plate | Edelstahl |
We found other products you might like!


