We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - Cover for Breakout Panel 19"/0.5U angled
Article ID
TBL-MS-COVER
For sealing of the angled Breakout Panel 19"/0.5U.
| Material |
stainless steel
|
| Dimensions | depth: 10.5 cm (outside) / 20.5 cm (centered) |
| Mounting | through enclosed screws |
| Identification | laser-engraved at the front |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tBL® - tde Basic Link (TP) |
| Category | TP Patch Panels |
| Mediaobjects | |
| Material | Edelstahl |
We found other products you might like!


