We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - Floor box frame for Adapter plates for 6x RJ45 Keystone modules for Electraplan GB2 right
Article ID
TBL-BO-RJ45KS-GB2-R
tBL® - Floor box frame is intended for the integration of up to six Keystone modules into a Electraplan GB2 right Floor Box.
Mounting | up to two adapter plates (TBL-BO-AD-RJ45KS) for up to 6x RJ45 Keystone modules |
Material | galvanized steel sheet |
Colour | black (RAL 9005) |
Inscription | Label strip self adhesive for free port inscription |
Grounding | Grounding screw |
QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
Delivery time | 5-10 working days |
---|---|
Manufacturer | tde |
Systems | tBL® - tde Basic Link (TP) |
Category | TP Floor box frame |
Mediaobjects |
We found other products you might like!