We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - Floor box frame for Adapter plates for 9x RJ45 Keystone modules for Electraplan GB3
Article ID
TBL-BO-RJ45KS-GB3
tBL® - Floor box frame is intended for the integration of up to six Keystone modules into a Electraplan GB3 Floor Box.
| Mounting | up to three adapter plates (TBL-BO-AD-RJ45KS) for up to 9x RJ45 Keystone modules |
| Material | galvanized steel sheet |
| Colour | black (RAL 9005) |
| Inscription | Label strip self adhesive for free port inscription |
| Grounding | Grounding screw |
| QS-Managementsystem ISO 9001, ISO 14001 and TL 9000 |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tBL® - tde Basic Link (TP) |
| Category | TP Floor box frame |
| Mediaobjects | |
| Front plate | schwarz pulverbeschichtet |
| Material | Stahlblech |
We found other products you might like!







