We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A, termination block AWG 26-27
Article ID
TBL-P24RJ45KS/KT26
tBL® - Patch Panel 19" 1U 24x RJ45 Cat.6A, termination block AWG 26-27
| Pre-assembled |
24 x RJ45 Keystone modules shielded Kat.6A ISO/IEC set incl. cable termination block AWG 26 - 27 |
tBL® - RJ45 Keystone Module Cat.6A ISO/IEC incl. termination block AWG 26-27
| Type | RJ45 Jack shielded |
| Connector standard | IEC 60603-7-5-1 |
| Installation dimension | 19.3 x 14.7 mm |
| Mating force | ≤ 30 N |
| Mating cycles (RJ45 side) | ≥ 750 |
| Mating cycles (opposite side) | ≥ 100 |
| Housing material | nickel-plated die-cast zinc |
| Insulation components material | PC aqua |
| Gold plating in contact area | 50 µ" |
| Gold plating IDC | 30 µ" |
| Cable diameter | 5-10 mm |
| Connection class | IP20 |
| Temperature range | -40°C to +70°C |
| Contact resistance | ≤ 20 mΩ |
|
Insulation resistance between contacts |
≥ 500 MΩ |
|
Dielectric withstanding voltage contact – contact |
≥ 1000 V DC/AC |
|
Dielectric withstanding voltage contact – screen |
≥ 1500 V DC/AC |
|
Current-carrying capacity at 50°C |
1.25 A |
|
PoE+ per IEEE 802.3at |
PoE+ |
| 10 GbE | supported |
| Cat.6A | ISO/IEC 11801 AM1 and AMD2, Link length: > 1 m |
tBL® - termination block AWG 26-27, transparent white for stranded cables
| Construction | plastic with insulation displacement connection |
| Gold plating termination block | 30 µ" |
| Color | transparent white |
| Application | Flex cable AWG 26 - AWG 27, alternative AWG 26 Solid Wire |
| Plug bears small flag-like installation guide with color codes for pin-out according to EIA/TIA 568 A and B. |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tBL® - tde Basic Link (TP) |
| Category | TP Patch Panels |
| Mediaobjects | |
| Performance | Cat.6A |
| Type | Termination Block |
We found other products you might like!


