We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
tde
tBL® - Patch Panel 19" 1U, for 24x RJ45 Keystone modules, RAL 7035
Article ID
TBL-P24RJ45KS-W/O
Distribution panel 19” 1U accepts up to 24 tBL® - RJ45 Keystone modules. Product not delivered with installation materials or earthing wire.
| Standards | IEC 60603-7 |
| Installation dimension | 19" 1U depth 155 mm |
| Front side standard cut-out | 24 modules |
| Back side | cable clamps |
| Housing material | steel plate, varnished, RAL 7035 |
| Cable fastening | via cable ties |
| Materials | meet or exceed RoHS 2002/95/EG |
| Cable diameter | 5 - 10 mm |
| Connection class | IP20 |
| Temperature range | -40°C to +70°C |
| Applications | Installation in distribution rack |
| Installation type | distribution rack |
| tBL® - Keystone compatibility | tBL® - RJ45 Keystone Module Cat.6A ISO/IEC tool-less, AWG 22-24 (P/N TBL-RJ45KS-TL) |
| tBL® - RJ45 Keystone Module Cat.6A ISO/IEC for termination blocks (P/N TBL-RJ45KS / TBL-RJ45KS/KT22 / TBL-RJ45KS/KT26) |
| Delivery time | 5-10 working days |
|---|---|
| Manufacturer | tde |
| Systems | tBL® - tde Basic Link (TP) |
| Category | TP Patch Panels |
| Mediaobjects |
We found other products you might like!




